Vishay Intertechnology, Inc. RES 49.9K OHM .5W 1% 0612 WIDE RCL061249K9FKEA

Description
RES 49.9Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 49.9Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM .5W 1% 0612 WIDE - RCL061249K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM .5W 1% 0612 WIDE
RCL061249K9FKEA
RES 49.9K OHM .5W 1% 0612 WIDE RCL061249K9FKEA
RES 49.9Kohm .5W 1% 0612 WIDE

RES 49.9Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061249K9FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061249K9FKEA-ND
Chip Resistor - Surface Mount RCL061249K9FKEA-ND
49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061249K9FKEA RCL061249K9FKEA-ND
Product Name RES 49.9K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details