Vishay Intertechnology, Inc. RES 47.5K OHM .5W 1% 0612 WIDE RCL061247K5FKEA

Description
RES 47.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 47.5Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM .5W 1% 0612 WIDE - RCL061247K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM .5W 1% 0612 WIDE
RCL061247K5FKEA
RES 47.5K OHM .5W 1% 0612 WIDE RCL061247K5FKEA
RES 47.5Kohm .5W 1% 0612 WIDE

RES 47.5Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061247K5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061247K5FKEA-ND
Chip Resistor - Surface Mount RCL061247K5FKEA-ND
47.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061247K5FKEA RCL061247K5FKEA-ND
Product Name RES 47.5K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details