Vishay Intertechnology, Inc. RES 47K OHM .5W 5% 0612 WIDE RCL061247K0JNEA

Description
RES 47Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 47Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM .5W 5% 0612 WIDE - RCL061247K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM .5W 5% 0612 WIDE
RCL061247K0JNEA
RES 47K OHM .5W 5% 0612 WIDE RCL061247K0JNEA
RES 47Kohm .5W 5% 0612 WIDE

RES 47Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2376-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2376-2-ND
Chip Resistor - Surface Mount 541-2376-2-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2376-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2376-6-ND
Chip Resistor - Surface Mount 541-2376-6-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2376-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2376-1-ND
Chip Resistor - Surface Mount 541-2376-1-ND
47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

47 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061247K0JNEA 541-2376-2-ND
Product Name RES 47K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers