RES 470ohm .5W 5% 0612 WIDE
470 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
470 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
470 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES SMD 470 OHM 3/4W 1206 WIDE
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL0612470RJNEA | RCL470DCT-ND | RCL0612470RJNEA |
| Product Name | RES 470 OHM .5W 5% 0612 WIDE | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 to 612 watts | 1 watts | 0.7500 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |