Vishay Intertechnology, Inc. RES 470K OHM .5W 1% 0612 WIDE RCL0612470KFKEA

Description
RES 470Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 470Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM .5W 1% 0612 WIDE - RCL0612470KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM .5W 1% 0612 WIDE
RCL0612470KFKEA
RES 470K OHM .5W 1% 0612 WIDE RCL0612470KFKEA
RES 470Kohm .5W 1% 0612 WIDE

RES 470Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612470KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612470KFKEA-ND
Chip Resistor - Surface Mount RCL0612470KFKEA-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612470KFKEA RCL0612470KFKEA-ND
Product Name RES 470K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details