Vishay Intertechnology, Inc. RES 46.4 OHM .5W 1% 0612 WIDE RCL061246R4FKEA

Description
RES 46.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 46.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM .5W 1% 0612 WIDE - RCL061246R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM .5W 1% 0612 WIDE
RCL061246R4FKEA
RES 46.4 OHM .5W 1% 0612 WIDE RCL061246R4FKEA
RES 46.4ohm .5W 1% 0612 WIDE

RES 46.4ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061246R4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061246R4FKEA-ND
Chip Resistor - Surface Mount RCL061246R4FKEA-ND
46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061246R4FKEA RCL061246R4FKEA-ND
Product Name RES 46.4 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details