Vishay Intertechnology, Inc. RES 46.4K OHM .5W 1% 0612 WIDE RCL061246K4FKEA

Description
RES 46.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 46.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM .5W 1% 0612 WIDE - RCL061246K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM .5W 1% 0612 WIDE
RCL061246K4FKEA
RES 46.4K OHM .5W 1% 0612 WIDE RCL061246K4FKEA
RES 46.4Kohm .5W 1% 0612 WIDE

RES 46.4Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061246K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061246K4FKEA-ND
Chip Resistor - Surface Mount RCL061246K4FKEA-ND
46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061246K4FKEA RCL061246K4FKEA-ND
Product Name RES 46.4K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details