Vishay Intertechnology, Inc. RES 464K OHM .5W 1% 0612 WIDE RCL0612464KFKEA

Description
RES 464Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 464Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM .5W 1% 0612 WIDE - RCL0612464KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM .5W 1% 0612 WIDE
RCL0612464KFKEA
RES 464K OHM .5W 1% 0612 WIDE RCL0612464KFKEA
RES 464Kohm .5W 1% 0612 WIDE

RES 464Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612464KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612464KFKEA-ND
Chip Resistor - Surface Mount RCL0612464KFKEA-ND
464 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612464KFKEA RCL0612464KFKEA-ND
Product Name RES 464K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details