Vishay Intertechnology, Inc. RES 44.2 OHM .5W 1% 0612 WIDE RCL061244R2FKEA

Description
RES 44.2ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 44.2ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM .5W 1% 0612 WIDE - RCL061244R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM .5W 1% 0612 WIDE
RCL061244R2FKEA
RES 44.2 OHM .5W 1% 0612 WIDE RCL061244R2FKEA
RES 44.2ohm .5W 1% 0612 WIDE

RES 44.2ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061244R2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061244R2FKEA-ND
Chip Resistor - Surface Mount RCL061244R2FKEA-ND
44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061244R2FKEA RCL061244R2FKEA-ND
Product Name RES 44.2 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details