Vishay Intertechnology, Inc. RES 442K OHM .5W 1% 0612 WIDE RCL0612442KFKEA

Description
RES 442Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 442Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM .5W 1% 0612 WIDE - RCL0612442KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM .5W 1% 0612 WIDE
RCL0612442KFKEA
RES 442K OHM .5W 1% 0612 WIDE RCL0612442KFKEA
RES 442Kohm .5W 1% 0612 WIDE

RES 442Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612442KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612442KFKEA-ND
Chip Resistor - Surface Mount RCL0612442KFKEA-ND
442 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612442KFKEA RCL0612442KFKEA-ND
Product Name RES 442K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details