Vishay Intertechnology, Inc. RES 43K OHM 1/2W 1% 0612 WIDE RCL061243K0FKEA

Description
RES 43Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 43Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/2W 1% 0612 WIDE - RCL061243K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/2W 1% 0612 WIDE
RCL061243K0FKEA
RES 43K OHM 1/2W 1% 0612 WIDE RCL061243K0FKEA
RES 43Kohm 1/2W 1% 0612 WIDE

RES 43Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061243K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061243K0FKEA-ND
Chip Resistor - Surface Mount RCL061243K0FKEA-ND
43 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061243K0FKEA RCL061243K0FKEA-ND
Product Name RES 43K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 43000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details