Vishay Intertechnology, Inc. RES 432 OHM 1/2W 1% 0612 WIDE RCL0612432RFKEA

Description
RES 432ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 432ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W 1% 0612 WIDE - RCL0612432RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W 1% 0612 WIDE
RCL0612432RFKEA
RES 432 OHM 1/2W 1% 0612 WIDE RCL0612432RFKEA
RES 432ohm 1/2W 1% 0612 WIDE

RES 432ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612432RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612432RFKEA-ND
Chip Resistor - Surface Mount RCL0612432RFKEA-ND
432 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612432RFKEA RCL0612432RFKEA-ND
Product Name RES 432 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details