Vishay Intertechnology, Inc. RES 41.2K OHM .5W 1% 0612 WIDE RCL061241K2FKEA

Description
RES 41.2Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 41.2Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM .5W 1% 0612 WIDE - RCL061241K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM .5W 1% 0612 WIDE
RCL061241K2FKEA
RES 41.2K OHM .5W 1% 0612 WIDE RCL061241K2FKEA
RES 41.2Kohm .5W 1% 0612 WIDE

RES 41.2Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061241K2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061241K2FKEA-ND
Chip Resistor - Surface Mount RCL061241K2FKEA-ND
41.2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061241K2FKEA RCL061241K2FKEA-ND
Product Name RES 41.2K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details