Vishay Intertechnology, Inc. RES 3.60 OHM .5W 1% 0612 WIDE RCL06123R60FKEA

Description
RES 3.60ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.60ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM .5W 1% 0612 WIDE - RCL06123R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM .5W 1% 0612 WIDE
RCL06123R60FKEA
RES 3.60 OHM .5W 1% 0612 WIDE RCL06123R60FKEA
RES 3.60ohm .5W 1% 0612 WIDE

RES 3.60ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06123R60FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R60FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06123R60FKEACT-ND
RES 3.6 OHM 1% 1W 1206 WIDE

RES 3.6 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123R60FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R60FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06123R60FKEADKR-ND
RES 3.6 OHM 1% 1W 1206 WIDE

RES 3.6 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123R60FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R60FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06123R60FKEATR-ND
3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123R60FKEA 541-RCL06123R60FKEACT-ND
Product Name RES 3.60 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details