Vishay Intertechnology, Inc. RES 3.24 OHM .5W 1% 0612 WIDE RCL06123R24FKEA

Description
RES 3.24ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.24ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM .5W 1% 0612 WIDE - RCL06123R24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM .5W 1% 0612 WIDE
RCL06123R24FKEA
RES 3.24 OHM .5W 1% 0612 WIDE RCL06123R24FKEA
RES 3.24ohm .5W 1% 0612 WIDE

RES 3.24ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06123R24FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06123R24FKEA-ND
Chip Resistor - Surface Mount RCL06123R24FKEA-ND
3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123R24FKEA RCL06123R24FKEA-ND
Product Name RES 3.24 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details