Vishay Intertechnology, Inc. RES 3.09 OHM .5W 1% 0612 WIDE RCL06123R09FKEA

Description
RES 3.09ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.09ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM .5W 1% 0612 WIDE - RCL06123R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM .5W 1% 0612 WIDE
RCL06123R09FKEA
RES 3.09 OHM .5W 1% 0612 WIDE RCL06123R09FKEA
RES 3.09ohm .5W 1% 0612 WIDE

RES 3.09ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06123R09FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R09FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06123R09FKEADKR-ND
RES 3.09 OHM 1% 1W 1206 WIDE

RES 3.09 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123R09FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R09FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06123R09FKEATR-ND
3.09 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06123R09FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06123R09FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06123R09FKEACT-ND
RES 3.09 OHM 1% 1W 1206 WIDE

RES 3.09 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123R09FKEA 541-RCL06123R09FKEADKR-ND
Product Name RES 3.09 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details