Vishay Intertechnology, Inc. RES 3.57K OHM .5W 1% 0612 WIDE RCL06123K57FKEA

Description
RES 3.57Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.57Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM .5W 1% 0612 WIDE - RCL06123K57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM .5W 1% 0612 WIDE
RCL06123K57FKEA
RES 3.57K OHM .5W 1% 0612 WIDE RCL06123K57FKEA
RES 3.57Kohm .5W 1% 0612 WIDE

RES 3.57Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06123K57FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06123K57FKEA-ND
Chip Resistor - Surface Mount RCL06123K57FKEA-ND
3.57 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06123K57FKEA RCL06123K57FKEA-ND
Product Name RES 3.57K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details