Vishay Precision Group RES 3.30K OHM .5W 1% 0612 WIDE RCL06123K30FKEA

Description
RES 3.30Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 3.30Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM .5W 1% 0612 WIDE - RCL06123K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM .5W 1% 0612 WIDE
RCL06123K30FKEA
RES 3.30K OHM .5W 1% 0612 WIDE RCL06123K30FKEA
RES 3.30Kohm .5W 1% 0612 WIDE

RES 3.30Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2372-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2372-2-ND
Chip Resistor - Surface Mount 541-2372-2-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2372-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2372-1-ND
Chip Resistor - Surface Mount 541-2372-1-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2372-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2372-6-ND
Chip Resistor - Surface Mount 541-2372-6-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL06123K30FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06123K30FKEA
Resistors - Chip Resistor - Surface Mount RCL06123K30FKEA
RES SMD 3.3K OHM 3/4W 1206 WIDE

RES SMD 3.3K OHM 3/4W 1206 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 500 Mw, 1% Rohs Compliant Vishay - 40T1826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 500 Mw, 1% Rohs Compliant Vishay
40T1826
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 500 Mw, 1% Rohs Compliant Vishay 40T1826
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 kohm, 500 mW, - 1% RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 kohm, 500 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL06123K30FKEA 541-2372-2-ND RCL06123K30FKEA 40T1826
Product Name RES 3.30K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 500 Mw, 1% Rohs Compliant Vishay
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details