Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612390KJNEA

Description
390 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL0612390KJNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612390KJNEA-ND
Chip Resistor - Surface Mount RCL0612390KJNEA-ND
390 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 390K OHM .5W 5% 0612 WIDE - RCL0612390KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM .5W 5% 0612 WIDE
RCL0612390KJNEA
RES 390K OHM .5W 5% 0612 WIDE RCL0612390KJNEA
RES 390Kohm .5W 5% 0612 WIDE

RES 390Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612390KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL0612390KJNEA
Chip Resistor - Surface Mount RCL0612390KJNEA
RES SMD 390K OHM 3/4W 1206 WIDE

RES SMD 390K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL0612390KJNEA-ND RCL0612390KJNEA RCL0612390KJNEA
Product Name Chip Resistor - Surface Mount RES 390K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers