Vishay Intertechnology, Inc. RES 357 OHM .5W 1% 0612 WIDE RCL0612357RFKEA

Description
RES 357ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 357ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM .5W 1% 0612 WIDE - RCL0612357RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM .5W 1% 0612 WIDE
RCL0612357RFKEA
RES 357 OHM .5W 1% 0612 WIDE RCL0612357RFKEA
RES 357ohm .5W 1% 0612 WIDE

RES 357ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612357RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612357RFKEA-ND
Chip Resistor - Surface Mount RCL0612357RFKEA-ND
357 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612357RFKEA RCL0612357RFKEA-ND
Product Name RES 357 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers