Vishay Intertechnology, Inc. RES 34.8K OHM .5W 1% 0612 WIDE RCL061234K8FKEA

Description
RES 34.8Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 34.8Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM .5W 1% 0612 WIDE - RCL061234K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM .5W 1% 0612 WIDE
RCL061234K8FKEA
RES 34.8K OHM .5W 1% 0612 WIDE RCL061234K8FKEA
RES 34.8Kohm .5W 1% 0612 WIDE

RES 34.8Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061234K8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061234K8FKEA-ND
Chip Resistor - Surface Mount RCL061234K8FKEA-ND
34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061234K8FKEA RCL061234K8FKEA-ND
Product Name RES 34.8K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details