Vishay Intertechnology, Inc. RES 33K OHM .5W 5% 0612 WIDE RCL061233K0JNEA

Description
RES 33Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 33Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM .5W 5% 0612 WIDE - RCL061233K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM .5W 5% 0612 WIDE
RCL061233K0JNEA
RES 33K OHM .5W 5% 0612 WIDE RCL061233K0JNEA
RES 33Kohm .5W 5% 0612 WIDE

RES 33Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2368-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2368-1-ND
Chip Resistor - Surface Mount 541-2368-1-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2368-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2368-6-ND
Chip Resistor - Surface Mount 541-2368-6-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2368-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2368-2-ND
Chip Resistor - Surface Mount 541-2368-2-ND
33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061233K0JNEA 541-2368-1-ND
Product Name RES 33K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers