Vishay Intertechnology, Inc. RES 33.0K OHM .5W 1% 0612 WIDE RCL061233K0FKEA

Description
RES 33.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 33.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM .5W 1% 0612 WIDE - RCL061233K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM .5W 1% 0612 WIDE
RCL061233K0FKEA
RES 33.0K OHM .5W 1% 0612 WIDE RCL061233K0FKEA
RES 33.0Kohm .5W 1% 0612 WIDE

RES 33.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061233K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061233K0FKEA-ND
Chip Resistor - Surface Mount RCL061233K0FKEA-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061233K0FKEA RCL061233K0FKEA-ND
Product Name RES 33.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details