Vishay Intertechnology, Inc. RES 31.6K OHM .5W 1% 0612 WIDE RCL061231K6FKEA

Description
RES 31.6Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 31.6Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM .5W 1% 0612 WIDE - RCL061231K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM .5W 1% 0612 WIDE
RCL061231K6FKEA
RES 31.6K OHM .5W 1% 0612 WIDE RCL061231K6FKEA
RES 31.6Kohm .5W 1% 0612 WIDE

RES 31.6Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061231K6FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061231K6FKEA-ND
Chip Resistor - Surface Mount RCL061231K6FKEA-ND
31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061231K6FKEA RCL061231K6FKEA-ND
Product Name RES 31.6K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details