Vishay Intertechnology, Inc. RES 316 OHM .5W 1% 0612 WIDE RCL0612316RFKEA

Description
RES 316ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 316ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM .5W 1% 0612 WIDE - RCL0612316RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM .5W 1% 0612 WIDE
RCL0612316RFKEA
RES 316 OHM .5W 1% 0612 WIDE RCL0612316RFKEA
RES 316ohm .5W 1% 0612 WIDE

RES 316ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612316RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612316RFKEA-ND
Chip Resistor - Surface Mount RCL0612316RFKEA-ND
316 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612316RFKEA RCL0612316RFKEA-ND
Product Name RES 316 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details