Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL061230R0JNEA

Description
30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2366-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2366-1-ND
Chip Resistor - Surface Mount 541-2366-1-ND
30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2366-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2366-2-ND
Chip Resistor - Surface Mount 541-2366-2-ND
30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30 OHM .5W 5% 0612 WIDE - RCL061230R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM .5W 5% 0612 WIDE
RCL061230R0JNEA
RES 30 OHM .5W 5% 0612 WIDE RCL061230R0JNEA
RES 30ohm .5W 5% 0612 WIDE

RES 30ohm .5W 5% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2366-1-ND RCL061230R0JNEA
Product Name Chip Resistor - Surface Mount RES 30 OHM .5W 5% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details