Vishay Intertechnology, Inc. RES 2.70 OHM .5W 1% 0612 WIDE RCL06122R70FKEA

Description
RES 2.70ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.70ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM .5W 1% 0612 WIDE - RCL06122R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM .5W 1% 0612 WIDE
RCL06122R70FKEA
RES 2.70 OHM .5W 1% 0612 WIDE RCL06122R70FKEA
RES 2.70ohm .5W 1% 0612 WIDE

RES 2.70ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2364-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2364-1-ND
Chip Resistor - Surface Mount 541-2364-1-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2364-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2364-6-ND
Chip Resistor - Surface Mount 541-2364-6-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2364-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2364-2-ND
Chip Resistor - Surface Mount 541-2364-2-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122R70FKEA 541-2364-1-ND
Product Name RES 2.70 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details