Vishay Intertechnology, Inc. RES 2.32 OHM .5W 1% 0612 WIDE RCL06122R32FKEA

Description
RES 2.32ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.32ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM .5W 1% 0612 WIDE - RCL06122R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM .5W 1% 0612 WIDE
RCL06122R32FKEA
RES 2.32 OHM .5W 1% 0612 WIDE RCL06122R32FKEA
RES 2.32ohm .5W 1% 0612 WIDE

RES 2.32ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06122R32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122R32FKEA-ND
Chip Resistor - Surface Mount RCL06122R32FKEA-ND
2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122R32FKEA RCL06122R32FKEA-ND
Product Name RES 2.32 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers