Vishay Intertechnology, Inc. RES 2.20 OHM .5W 1% 0612 WIDE RCL06122R20FKEA

Description
RES 2.20ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.20ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM .5W 1% 0612 WIDE - RCL06122R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM .5W 1% 0612 WIDE
RCL06122R20FKEA
RES 2.20 OHM .5W 1% 0612 WIDE RCL06122R20FKEA
RES 2.20ohm .5W 1% 0612 WIDE

RES 2.20ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2362-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2362-1-ND
Chip Resistor - Surface Mount 541-2362-1-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2362-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2362-2-ND
Chip Resistor - Surface Mount 541-2362-2-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2362-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2362-6-ND
Chip Resistor - Surface Mount 541-2362-6-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122R20FKEA 541-2362-1-ND
Product Name RES 2.20 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details