Vishay Intertechnology, Inc. RES 2.94K OHM .5W 1% 0612 WIDE RCL06122K94FKEA

Description
RES 2.94Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.94Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM .5W 1% 0612 WIDE - RCL06122K94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM .5W 1% 0612 WIDE
RCL06122K94FKEA
RES 2.94K OHM .5W 1% 0612 WIDE RCL06122K94FKEA
RES 2.94Kohm .5W 1% 0612 WIDE

RES 2.94Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06122K94FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122K94FKEA-ND
Chip Resistor - Surface Mount RCL06122K94FKEA-ND
2.94 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122K94FKEA RCL06122K94FKEA-ND
Product Name RES 2.94K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers