Vishay Intertechnology, Inc. RES 2.4K OHM .5W 5% 0612 WIDE RCL06122K40JNEA

Description
RES 2.4Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 2.4Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM .5W 5% 0612 WIDE - RCL06122K40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM .5W 5% 0612 WIDE
RCL06122K40JNEA
RES 2.4K OHM .5W 5% 0612 WIDE RCL06122K40JNEA
RES 2.4Kohm .5W 5% 0612 WIDE

RES 2.4Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06122K40JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122K40JNEA-ND
Chip Resistor - Surface Mount RCL06122K40JNEA-ND
2.4 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06122K40JNEA RCL06122K40JNEA-ND
Product Name RES 2.4K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers