Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06122K00JNEA

Description
2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL06122K00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06122K00JNEA-ND
Chip Resistor - Surface Mount RCL06122K00JNEA-ND
2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0K OHM .5W 5% 0612 WIDE - RCL06122K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM .5W 5% 0612 WIDE
RCL06122K00JNEA
RES 2.0K OHM .5W 5% 0612 WIDE RCL06122K00JNEA
RES 2.0Kohm .5W 5% 0612 WIDE

RES 2.0Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06122K00JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL06122K00JNEA
Chip Resistor - Surface Mount RCL06122K00JNEA
RES SMD 2K OHM 3/4W 1206 WIDE

RES SMD 2K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL06122K00JNEA-ND RCL06122K00JNEA RCL06122K00JNEA
Product Name Chip Resistor - Surface Mount RES 2.0K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers