Vishay Intertechnology, Inc. RES 27.4K OHM .5W 1% 0612 WIDE RCL061227K4FKEA

Description
RES 27.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 27.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM .5W 1% 0612 WIDE - RCL061227K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM .5W 1% 0612 WIDE
RCL061227K4FKEA
RES 27.4K OHM .5W 1% 0612 WIDE RCL061227K4FKEA
RES 27.4Kohm .5W 1% 0612 WIDE

RES 27.4Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061227K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061227K4FKEA-ND
Chip Resistor - Surface Mount RCL061227K4FKEA-ND
27.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061227K4FKEA RCL061227K4FKEA-ND
Product Name RES 27.4K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers