Vishay Intertechnology, Inc. RES 24.3 OHM .5W 1% 0612 WIDE RCL061224R3FKEA

Description
RES 24.3ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 24.3ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM .5W 1% 0612 WIDE - RCL061224R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM .5W 1% 0612 WIDE
RCL061224R3FKEA
RES 24.3 OHM .5W 1% 0612 WIDE RCL061224R3FKEA
RES 24.3ohm .5W 1% 0612 WIDE

RES 24.3ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL061224R3FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R3FKEACT-ND
Chip Resistor - Surface Mount 541-RCL061224R3FKEACT-ND
RES 24.3 OHM 1% 1W 1206 WIDE

RES 24.3 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061224R3FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R3FKEATR-ND
Chip Resistor - Surface Mount 541-RCL061224R3FKEATR-ND
24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061224R3FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R3FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL061224R3FKEADKR-ND
RES 24.3 OHM 1% 1W 1206 WIDE

RES 24.3 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061224R3FKEA 541-RCL061224R3FKEACT-ND
Product Name RES 24.3 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details