Vishay Intertechnology, Inc. RES 24.0 OHM .5W 1% 0612 WIDE RCL061224R0FKEA

Description
RES 24.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 24.0ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM .5W 1% 0612 WIDE - RCL061224R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM .5W 1% 0612 WIDE
RCL061224R0FKEA
RES 24.0 OHM .5W 1% 0612 WIDE RCL061224R0FKEA
RES 24.0ohm .5W 1% 0612 WIDE

RES 24.0ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL061224R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL061224R0FKEADKR-ND
RES 24 OHM 1% 1W 1206 WIDE

RES 24 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061224R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCL061224R0FKEATR-ND
24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL061224R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL061224R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCL061224R0FKEACT-ND
RES 24 OHM 1% 1W 1206 WIDE

RES 24 OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061224R0FKEA 541-RCL061224R0FKEADKR-ND
Product Name RES 24.0 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details