Vishay Intertechnology, Inc. RES 249 OHM .5W 1% 0612 WIDE RCL0612249RFKEA

Description
RES 249ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 249ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM .5W 1% 0612 WIDE - RCL0612249RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM .5W 1% 0612 WIDE
RCL0612249RFKEA
RES 249 OHM .5W 1% 0612 WIDE RCL0612249RFKEA
RES 249ohm .5W 1% 0612 WIDE

RES 249ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612249RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612249RFKEA-ND
Chip Resistor - Surface Mount RCL0612249RFKEA-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612249RFKEA RCL0612249RFKEA-ND
Product Name RES 249 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers