Vishay Intertechnology, Inc. RES 243 OHM .5W 1% 0612 WIDE RCL0612243RFKEA

Description
RES 243ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 243ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM .5W 1% 0612 WIDE - RCL0612243RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM .5W 1% 0612 WIDE
RCL0612243RFKEA
RES 243 OHM .5W 1% 0612 WIDE RCL0612243RFKEA
RES 243ohm .5W 1% 0612 WIDE

RES 243ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2357-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2357-6-ND
Chip Resistor - Surface Mount 541-2357-6-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2357-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2357-1-ND
Chip Resistor - Surface Mount 541-2357-1-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2357-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2357-2-ND
Chip Resistor - Surface Mount 541-2357-2-ND
243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL0612243RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL0612243RFKEA
Resistors - Chip Resistor - Surface Mount RCL0612243RFKEA
RES SMD 243 OHM 3/4W 1206 WIDE

RES SMD 243 OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL0612243RFKEA 541-2357-6-ND RCL0612243RFKEA
Product Name RES 243 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details