Vishay Intertechnology, Inc. RES 23.7 OHM .5W 1% 0612 WIDE RCL061223R7FKEA

Description
RES 23.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 23.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM .5W 1% 0612 WIDE - RCL061223R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM .5W 1% 0612 WIDE
RCL061223R7FKEA
RES 23.7 OHM .5W 1% 0612 WIDE RCL061223R7FKEA
RES 23.7ohm .5W 1% 0612 WIDE

RES 23.7ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061223R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061223R7FKEA-ND
Chip Resistor - Surface Mount RCL061223R7FKEA-ND
23.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061223R7FKEA RCL061223R7FKEA-ND
Product Name RES 23.7 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details