Vishay Intertechnology, Inc. RES 22K OHM .5W 5% 0612 WIDE RCL061222K0JNEA

Description
RES 22Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 22Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM .5W 5% 0612 WIDE - RCL061222K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM .5W 5% 0612 WIDE
RCL061222K0JNEA
RES 22K OHM .5W 5% 0612 WIDE RCL061222K0JNEA
RES 22Kohm .5W 5% 0612 WIDE

RES 22Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2355-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2355-6-ND
Chip Resistor - Surface Mount 541-2355-6-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2355-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2355-1-ND
Chip Resistor - Surface Mount 541-2355-1-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2355-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2355-2-ND
Chip Resistor - Surface Mount 541-2355-2-ND
22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061222K0JNEA 541-2355-6-ND
Product Name RES 22K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details