Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612221RFKEA

Description
RES 221 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet
Description
RES 221 OHM 1% 1W 1206 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCL0612221RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612221RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCL0612221RFKEADKR-ND
RES 221 OHM 1% 1W 1206 WIDE

RES 221 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612221RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612221RFKEATR-ND
Chip Resistor - Surface Mount 541-RCL0612221RFKEATR-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL0612221RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL0612221RFKEACT-ND
Chip Resistor - Surface Mount 541-RCL0612221RFKEACT-ND
RES 221 OHM 1% 1W 1206 WIDE

RES 221 OHM 1% 1W 1206 WIDE

Buy Now Datasheet
RES 221 OHM .5W 1% 0612 WIDE - RCL0612221RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM .5W 1% 0612 WIDE
RCL0612221RFKEA
RES 221 OHM .5W 1% 0612 WIDE RCL0612221RFKEA
RES 221ohm .5W 1% 0612 WIDE

RES 221ohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RCL0612221RFKEADKR-ND RCL0612221RFKEA
Product Name Chip Resistor - Surface Mount RES 221 OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details