Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612220KJNEA

Description
220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2352-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2352-2-ND
Chip Resistor - Surface Mount 541-2352-2-ND
220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2352-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2352-1-ND
Chip Resistor - Surface Mount 541-2352-1-ND
220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2352-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2352-6-ND
Chip Resistor - Surface Mount 541-2352-6-ND
220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 220K OHM .5W 5% 0612 WIDE - RCL0612220KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM .5W 5% 0612 WIDE
RCL0612220KJNEA
RES 220K OHM .5W 5% 0612 WIDE RCL0612220KJNEA
RES 220Kohm .5W 5% 0612 WIDE

RES 220Kohm .5W 5% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL0612220KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL0612220KJNEA
Resistors - Chip Resistor - Surface Mount RCL0612220KJNEA
RES SMD 220K OHM 3/4W 1206 WIDE

RES SMD 220K OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2352-2-ND RCL0612220KJNEA RCL0612220KJNEA
Product Name Chip Resistor - Surface Mount RES 220K OHM .5W 5% 0612 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details