Vishay Intertechnology, Inc. RES 21.5 OHM .5W 1% 0612 WIDE RCL061221R5FKEA

Description
RES 21.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 21.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM .5W 1% 0612 WIDE - RCL061221R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM .5W 1% 0612 WIDE
RCL061221R5FKEA
RES 21.5 OHM .5W 1% 0612 WIDE RCL061221R5FKEA
RES 21.5ohm .5W 1% 0612 WIDE

RES 21.5ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061221R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061221R5FKEA-ND
Chip Resistor - Surface Mount RCL061221R5FKEA-ND
21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061221R5FKEA RCL061221R5FKEA-ND
Product Name RES 21.5 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details