Vishay Intertechnology, Inc. RES 21.0K OHM .5W 1% 0612 WIDE RCL061221K0FKEA

Description
RES 21.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 21.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM .5W 1% 0612 WIDE - RCL061221K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM .5W 1% 0612 WIDE
RCL061221K0FKEA
RES 21.0K OHM .5W 1% 0612 WIDE RCL061221K0FKEA
RES 21.0Kohm .5W 1% 0612 WIDE

RES 21.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061221K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061221K0FKEA-ND
Chip Resistor - Surface Mount RCL061221K0FKEA-ND
21 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061221K0FKEA RCL061221K0FKEA-ND
Product Name RES 21.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details