Vishay Intertechnology, Inc. RES 20.0K OHM .5W 1% 0612 WIDE RCL061220K0FKEA

Description
RES 20.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 20.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM .5W 1% 0612 WIDE - RCL061220K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM .5W 1% 0612 WIDE
RCL061220K0FKEA
RES 20.0K OHM .5W 1% 0612 WIDE RCL061220K0FKEA
RES 20.0Kohm .5W 1% 0612 WIDE

RES 20.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2351-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2351-6-ND
Chip Resistor - Surface Mount 541-2351-6-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2351-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2351-1-ND
Chip Resistor - Surface Mount 541-2351-1-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2351-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2351-2-ND
Chip Resistor - Surface Mount 541-2351-2-ND
20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061220K0FKEA 541-2351-6-ND
Product Name RES 20.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details