Vishay Intertechnology, Inc. RES 205K OHM .5W 1% 0612 WIDE RCL0612205KFKEA

Description
RES 205Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 205Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM .5W 1% 0612 WIDE - RCL0612205KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM .5W 1% 0612 WIDE
RCL0612205KFKEA
RES 205K OHM .5W 1% 0612 WIDE RCL0612205KFKEA
RES 205Kohm .5W 1% 0612 WIDE

RES 205Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612205KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612205KFKEA-ND
Chip Resistor - Surface Mount RCL0612205KFKEA-ND
205 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612205KFKEA RCL0612205KFKEA-ND
Product Name RES 205K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers