Vishay Intertechnology, Inc. RES 200 OHM .5W 1% 0612 WIDE RCL0612200RFKEA

Description
RES 200ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 200ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM .5W 1% 0612 WIDE - RCL0612200RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .5W 1% 0612 WIDE
RCL0612200RFKEA
RES 200 OHM .5W 1% 0612 WIDE RCL0612200RFKEA
RES 200ohm .5W 1% 0612 WIDE

RES 200ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2350-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2350-1-ND
Chip Resistor - Surface Mount 541-2350-1-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2350-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2350-2-ND
Chip Resistor - Surface Mount 541-2350-2-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2350-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2350-6-ND
Chip Resistor - Surface Mount 541-2350-6-ND
200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL0612200RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL0612200RFKEA
Resistors - Chip Resistor - Surface Mount RCL0612200RFKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL0612200RFKEA 541-2350-1-ND RCL0612200RFKEA
Product Name RES 200 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details