Vishay Intertechnology, Inc. RES 1.80 OHM .5W 1% 0612 WIDE RCL06121R80FKEA

Description
RES 1.80ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.80ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM .5W 1% 0612 WIDE - RCL06121R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM .5W 1% 0612 WIDE
RCL06121R80FKEA
RES 1.80 OHM .5W 1% 0612 WIDE RCL06121R80FKEA
RES 1.80ohm .5W 1% 0612 WIDE

RES 1.80ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2349-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2349-1-ND
Chip Resistor - Surface Mount 541-2349-1-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2349-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2349-2-ND
Chip Resistor - Surface Mount 541-2349-2-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2349-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2349-6-ND
Chip Resistor - Surface Mount 541-2349-6-ND
1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL06121R80FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06121R80FKEA
Resistors - Chip Resistor - Surface Mount RCL06121R80FKEA
RES SMD 1.8 OHM 3/4W 1206 WIDE

RES SMD 1.8 OHM 3/4W 1206 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL06121R80FKEA 541-2349-1-ND RCL06121R80FKEA
Product Name RES 1.80 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details