Vishay Intertechnology, Inc. RES 1.69 OHM .5W 1% 0612 WIDE RCL06121R69FKEA

Description
RES 1.69ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.69ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM .5W 1% 0612 WIDE - RCL06121R69FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM .5W 1% 0612 WIDE
RCL06121R69FKEA
RES 1.69 OHM .5W 1% 0612 WIDE RCL06121R69FKEA
RES 1.69ohm .5W 1% 0612 WIDE

RES 1.69ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R69FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R69FKEA-ND
Chip Resistor - Surface Mount RCL06121R69FKEA-ND
1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R69FKEA RCL06121R69FKEA-ND
Product Name RES 1.69 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers