Vishay Intertechnology, Inc. RES 1.6 OHM .5W 5% 0612 WIDE RCL06121R60JNEA

Description
RES 1.6ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.6ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM .5W 5% 0612 WIDE - RCL06121R60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM .5W 5% 0612 WIDE
RCL06121R60JNEA
RES 1.6 OHM .5W 5% 0612 WIDE RCL06121R60JNEA
RES 1.6ohm .5W 5% 0612 WIDE

RES 1.6ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R60JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R60JNEA-ND
Chip Resistor - Surface Mount RCL06121R60JNEA-ND
1.6 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R60JNEA RCL06121R60JNEA-ND
Product Name RES 1.6 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details