Vishay Intertechnology, Inc. RES 1.43 OHM .5W 1% 0612 WIDE RCL06121R43FKEA

Description
RES 1.43ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.43ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM .5W 1% 0612 WIDE - RCL06121R43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM .5W 1% 0612 WIDE
RCL06121R43FKEA
RES 1.43 OHM .5W 1% 0612 WIDE RCL06121R43FKEA
RES 1.43ohm .5W 1% 0612 WIDE

RES 1.43ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R43FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R43FKEA-ND
Chip Resistor - Surface Mount RCL06121R43FKEA-ND
1.43 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R43FKEA RCL06121R43FKEA-ND
Product Name RES 1.43 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details